IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > CD/DVD (re)writers > Plextor PX-608CU/T3

DVD-Recorder - PX-608CU

Brand: Plextor
Product code: PX-608CU/T3
EAN/UPC code: 4945059509882
Category: CD/DVD (re)writers 
DVD-Recorder - PX-608CU / 8x DVD+/-R / 4x DVD+/-R DL
PX-608CU/T3 Plextor

Plextor's new shape ultra-portable DVD writer is the smallest available in the world. Measuring just 15.9mm high and weighing 250g, the pocket-sized PX-608CU is ideal for mobile laptop users and those requiring a modern, stylish and compact unit to use anywhere.
The newly-designed clamshell chassis is the latest innovation from Plextor and not only provides a highly portable ergonomic unit for ... More>>>

Specs
Alternatives
Options
Writing speed
CD write speed 24 x
CD rewrite speed 24 x
DVD+R write speed 8 x
DVD-R write speed 8 x
DVD-R Double Layer write speed 4 x
DVD+R Double Layer write speed 4 x
DVD+RW write speed 8 x
DVD-RW write speed 6 x
DVD-RAM write speed 5 x
Reading speed
CD read speed 24 x
DVD-ROM read speed 8 x
CD-ROM read speed 24 x
Access time
Access time CD: 150, DVD: 160 ms
Optical drive
Internal
Loading mechanism Tray
Drive device, buffer size 2 MB
Interface USB
Weight & dimensions
Dimensions W x D x H 137 x 143 x 16 mm
Weight 250 g
System requirements
Minimum RAM 256 MB
Minimum processor Pentium 3 - 800 Mhz
Minimum hard disk space 10 GB
Compatible operating systems Windows 2000/XP
Endurance
Mean time between failures (MTBF) 60000 h
60 offers, from 79.08